Vishay Intertechnology, Inc. Through Hole Resistors RWR78S2372FRS73

Description
23.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
23.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S2372FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2372FRS73-ND
Through Hole Resistors RWR78S2372FRS73-ND
23.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 23.7K OHM 10W 1% WW AXIAL - RWR78S2372FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 10W 1% WW AXIAL
RWR78S2372FRS73
RES 23.7K OHM 10W 1% WW AXIAL RWR78S2372FRS73
RES 23.7Kohm 10W 1% WW AXIAL

RES 23.7Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2372FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2372FRS73
Wirewound Resistors 3110-RWR78S2372FRS73
ESS-10 23.7K 1% RWR78S2372FR S73

ESS-10 23.7K 1% RWR78S2372FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2372FRS73-ND RWR78S2372FRS73 3110-RWR78S2372FRS73
Product Name Through Hole Resistors RES 23.7K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1879074-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details