Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2320FRB12

Description
ESS-10 232 1% RWR78S2320FR B12
Request a Quote Datasheet
Description
ESS-10 232 1% RWR78S2320FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2320FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2320FRB12
Wirewound Resistors 3110-RWR78S2320FRB12
ESS-10 232 1% RWR78S2320FR B12

ESS-10 232 1% RWR78S2320FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2320FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2320FRB12-ND
Through Hole Resistors RWR78S2320FRB12-ND
232 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

232 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 232 OHM 10W 1% WW AXIAL - RWR78S2320FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 10W 1% WW AXIAL
RWR78S2320FRB12
RES 232 OHM 10W 1% WW AXIAL RWR78S2320FRB12
RES 232ohm 10W 1% WW AXIAL

RES 232ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2320FRB12 RWR78S2320FRB12-ND RWR78S2320FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 232 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 232 ohms 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers