Vishay Intertechnology, Inc. Wirewound Resistors RWR78S22R1FSS73

Description
ESS-10 22.1 1% RWR78S22R1FS S73
Request a Quote Datasheet
Description
ESS-10 22.1 1% RWR78S22R1FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S22R1FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S22R1FSS73
Wirewound Resistors 3110-RWR78S22R1FSS73
ESS-10 22.1 1% RWR78S22R1FS S73

ESS-10 22.1 1% RWR78S22R1FS S73

Supplier's Site Datasheet
RES 22.1 OHM 10W 1% WW AXIAL - RWR78S22R1FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 10W 1% WW AXIAL
RWR78S22R1FSS73
RES 22.1 OHM 10W 1% WW AXIAL RWR78S22R1FSS73
RES 22.1ohm 10W 1% WW AXIAL

RES 22.1ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S22R1FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S22R1FSS73-ND
Through Hole Resistors RWR78S22R1FSS73-ND
22.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S22R1FSS73 RWR78S22R1FSS73 RWR78S22R1FSS73-ND
Product Name Wirewound Resistors RES 22.1 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details