Vishay Intertechnology, Inc. RES 22.1 OHM 10W 1% WW AXIAL RWR78S22R1FSBSL

Description
RES 22.1ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 10W 1% WW AXIAL - RWR78S22R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 10W 1% WW AXIAL
RWR78S22R1FSBSL
RES 22.1 OHM 10W 1% WW AXIAL RWR78S22R1FSBSL
RES 22.1ohm 10W 1% WW AXIAL

RES 22.1ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S22R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S22R1FSBSL-ND
Through Hole Resistors RWR78S22R1FSBSL-ND
22.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S22R1FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S22R1FSBSL
Wirewound Resistors 3110-RWR78S22R1FSBSL
ESS-10 22.1 1% RWR78S22R1FS BSL

ESS-10 22.1 1% RWR78S22R1FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S22R1FSBSL RWR78S22R1FSBSL-ND 3110-RWR78S22R1FSBSL
Product Name RES 22.1 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers