Vishay Intertechnology, Inc. RES 2.21K OHM 10W 1% WW AXIAL RWR78S2211FRRSL

Description
RES 2.21Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 10W 1% WW AXIAL - RWR78S2211FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 10W 1% WW AXIAL
RWR78S2211FRRSL
RES 2.21K OHM 10W 1% WW AXIAL RWR78S2211FRRSL
RES 2.21Kohm 10W 1% WW AXIAL

RES 2.21Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2211FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2211FRRSL-ND
Through Hole Resistors RWR78S2211FRRSL-ND
2.21 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.21 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2211FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2211FRRSL
Wirewound Resistors 3110-RWR78S2211FRRSL
ESS-10 2.21K 1% RWR78S2211FR RSL

ESS-10 2.21K 1% RWR78S2211FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2211FRRSL RWR78S2211FRRSL-ND 3110-RWR78S2211FRRSL
Product Name RES 2.21K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms 2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details