Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2211FRBSL

Description
ESS-10 2.21K 1% RWR78S2211FR BSL
Request a Quote Datasheet
Description
ESS-10 2.21K 1% RWR78S2211FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2211FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2211FRBSL
Wirewound Resistors 3110-RWR78S2211FRBSL
ESS-10 2.21K 1% RWR78S2211FR BSL

ESS-10 2.21K 1% RWR78S2211FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2211FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2211FRBSL-ND
Through Hole Resistors RWR78S2211FRBSL-ND
2.21 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.21 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.21K OHM 10W 1% WW AXIAL - RWR78S2211FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 10W 1% WW AXIAL
RWR78S2211FRBSL
RES 2.21K OHM 10W 1% WW AXIAL RWR78S2211FRBSL
RES 2.21Kohm 10W 1% WW AXIAL

RES 2.21Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2211FRBSL RWR78S2211FRBSL-ND RWR78S2211FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.21K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2210 ohms 2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers