ESS-10 2.21K 1% RWR78S2211FR B12
2.21 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 2.21Kohm 10W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR78S2211FRB12 | RWR78S2211FRB12-ND | RWR78S2211FRB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 2.21K OHM 10W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 2210 ohms | 2210 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |