Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2210FRRSL

Description
ESS-10 221 1% RWR78S2210FR RSL
Request a Quote Datasheet
Description
ESS-10 221 1% RWR78S2210FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2210FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2210FRRSL
Wirewound Resistors 3110-RWR78S2210FRRSL
ESS-10 221 1% RWR78S2210FR RSL

ESS-10 221 1% RWR78S2210FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2210FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2210FRRSL-ND
Through Hole Resistors RWR78S2210FRRSL-ND
221 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 221 OHM 10W 1% WW AXIAL - RWR78S2210FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 10W 1% WW AXIAL
RWR78S2210FRRSL
RES 221 OHM 10W 1% WW AXIAL RWR78S2210FRRSL
RES 221ohm 10W 1% WW AXIAL

RES 221ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2210FRRSL RWR78S2210FRRSL-ND RWR78S2210FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 221 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details