Vishay Intertechnology, Inc. RES 215 OHM 10W 1% WW AXIAL RWR78S2150FRRSL

Description
RES 215ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 215ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 10W 1% WW AXIAL - RWR78S2150FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 10W 1% WW AXIAL
RWR78S2150FRRSL
RES 215 OHM 10W 1% WW AXIAL RWR78S2150FRRSL
RES 215ohm 10W 1% WW AXIAL

RES 215ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2150FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2150FRRSL-ND
Through Hole Resistors RWR78S2150FRRSL-ND
215 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

215 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2150FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2150FRRSL
Wirewound Resistors 3110-RWR78S2150FRRSL
ESS-10 215 1% RWR78S2150FR RSL

ESS-10 215 1% RWR78S2150FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2150FRRSL RWR78S2150FRRSL-ND 3110-RWR78S2150FRRSL
Product Name RES 215 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details