Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2150FRBSL

Description
ESS-10 215 1% RWR78S2150FR BSL
Request a Quote Datasheet
Description
ESS-10 215 1% RWR78S2150FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2150FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2150FRBSL
Wirewound Resistors 3110-RWR78S2150FRBSL
ESS-10 215 1% RWR78S2150FR BSL

ESS-10 215 1% RWR78S2150FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2150FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2150FRBSL-ND
Through Hole Resistors RWR78S2150FRBSL-ND
215 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

215 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 215 OHM 10W 1% WW AXIAL - RWR78S2150FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 10W 1% WW AXIAL
RWR78S2150FRBSL
RES 215 OHM 10W 1% WW AXIAL RWR78S2150FRBSL
RES 215ohm 10W 1% WW AXIAL

RES 215ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2150FRBSL RWR78S2150FRBSL-ND RWR78S2150FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 215 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 215 ohms 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details