Vishay Intertechnology, Inc. Wirewound Resistors RWR78S20R5FRS73

Description
ESS-10 20.5 1% RWR78S20R5FR S73
Request a Quote Datasheet
Description
ESS-10 20.5 1% RWR78S20R5FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S20R5FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S20R5FRS73
Wirewound Resistors 3110-RWR78S20R5FRS73
ESS-10 20.5 1% RWR78S20R5FR S73

ESS-10 20.5 1% RWR78S20R5FR S73

Supplier's Site Datasheet
RES 20.5 OHM 10W 1% WW AXIAL - RWR78S20R5FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 10W 1% WW AXIAL
RWR78S20R5FRS73
RES 20.5 OHM 10W 1% WW AXIAL RWR78S20R5FRS73
RES 20.5ohm 10W 1% WW AXIAL

RES 20.5ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S20R5FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S20R5FRS73-ND
Through Hole Resistors RWR78S20R5FRS73-ND
20.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S20R5FRS73 RWR78S20R5FRS73 RWR78S20R5FRS73-ND
Product Name Wirewound Resistors RES 20.5 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers