Vishay Intertechnology, Inc. Wirewound Resistors RWR78S20R0FRS73

Description
ESS-10 20 1% RWR78S20R0FR S73
Request a Quote Datasheet
Description
ESS-10 20 1% RWR78S20R0FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S20R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S20R0FRS73
Wirewound Resistors 3110-RWR78S20R0FRS73
ESS-10 20 1% RWR78S20R0FR S73

ESS-10 20 1% RWR78S20R0FR S73

Supplier's Site Datasheet
RES 20 OHM 10W 1% WW AXIAL - RWR78S20R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 10W 1% WW AXIAL
RWR78S20R0FRS73
RES 20 OHM 10W 1% WW AXIAL RWR78S20R0FRS73
RES 20ohm 10W 1% WW AXIAL

RES 20ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S20R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S20R0FRS73-ND
Through Hole Resistors RWR78S20R0FRS73-ND
20 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C0735 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C0735
Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C0735
Resistor,Metal Alloy,20Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,20Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR78S20R0FRS73 RWR78S20R0FRS73 RWR78S20R0FRS73-ND 63C0735
Product Name Wirewound Resistors RES 20 OHM 10W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details