Vishay Intertechnology, Inc. Through Hole Resistors RWR78S20R0FRBSL

Description
20 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
20 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S20R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S20R0FRBSL-ND
Through Hole Resistors RWR78S20R0FRBSL-ND
20 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S20R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S20R0FRBSL
Wirewound Resistors 3110-RWR78S20R0FRBSL
ESS-10 20 1% RWR78S20R0FR BSL

ESS-10 20 1% RWR78S20R0FR BSL

Supplier's Site Datasheet
RES 20 OHM 10W 1% WW AXIAL - RWR78S20R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 10W 1% WW AXIAL
RWR78S20R0FRBSL
RES 20 OHM 10W 1% WW AXIAL RWR78S20R0FRBSL
RES 20ohm 10W 1% WW AXIAL

RES 20ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S20R0FRBSL-ND 3110-RWR78S20R0FRBSL RWR78S20R0FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 20 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers