Vishay Intertechnology, Inc. RES 20 OHM 10W 0.1% WW AXIAL RWR78S20R0BSRSL

Description
RES 20ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 20ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 10W 0.1% WW AXIAL - RWR78S20R0BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 10W 0.1% WW AXIAL
RWR78S20R0BSRSL
RES 20 OHM 10W 0.1% WW AXIAL RWR78S20R0BSRSL
RES 20ohm 10W 0.1% WW AXIAL

RES 20ohm 10W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S20R0BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S20R0BSRSL
Wirewound Resistors 3110-RWR78S20R0BSRSL
ESS-10 20 .1% RWR78S20R0BS RSL

ESS-10 20 .1% RWR78S20R0BS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S20R0BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S20R0BSRSL-ND
Through Hole Resistors RWR78S20R0BSRSL-ND
20 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S20R0BSRSL 3110-RWR78S20R0BSRSL RWR78S20R0BSRSL-ND
Product Name RES 20 OHM 10W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers