Vishay Intertechnology, Inc. RES 20.5K OHM 10W 1% WW AXIAL RWR78S2052FRRSL

Description
RES 20.5Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 10W 1% WW AXIAL - RWR78S2052FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 10W 1% WW AXIAL
RWR78S2052FRRSL
RES 20.5K OHM 10W 1% WW AXIAL RWR78S2052FRRSL
RES 20.5Kohm 10W 1% WW AXIAL

RES 20.5Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2052FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2052FRRSL-ND
Through Hole Resistors RWR78S2052FRRSL-ND
20.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2052FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2052FRRSL
Wirewound Resistors 3110-RWR78S2052FRRSL
ESS-10 20.5K 1% RWR78S2052FR RSL

ESS-10 20.5K 1% RWR78S2052FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2052FRRSL RWR78S2052FRRSL-ND 3110-RWR78S2052FRRSL
Product Name RES 20.5K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms 20500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details