Vishay Intertechnology, Inc. RES 2.05K OHM 10W 1% WW AXIAL RWR78S2051FSS73

Description
RES 2.05Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.05Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 10W 1% WW AXIAL - RWR78S2051FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 10W 1% WW AXIAL
RWR78S2051FSS73
RES 2.05K OHM 10W 1% WW AXIAL RWR78S2051FSS73
RES 2.05Kohm 10W 1% WW AXIAL

RES 2.05Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2051FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2051FSS73
Wirewound Resistors 3110-RWR78S2051FSS73
ESS-10 2.05K 1% RWR78S2051FS S73

ESS-10 2.05K 1% RWR78S2051FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2051FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2051FSS73-ND
Through Hole Resistors RWR78S2051FSS73-ND
2.05 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.05 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S2051FSS73 3110-RWR78S2051FSS73 RWR78S2051FSS73-ND
Product Name RES 2.05K OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2050 ohms 2050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers