Vishay Intertechnology, Inc. RES 20.1K OHM 10W 1% WW AXIAL RWR78S2012FRB12

Description
RES 20.1Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20.1Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.1K OHM 10W 1% WW AXIAL - RWR78S2012FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.1K OHM 10W 1% WW AXIAL
RWR78S2012FRB12
RES 20.1K OHM 10W 1% WW AXIAL RWR78S2012FRB12
RES 20.1Kohm 10W 1% WW AXIAL

RES 20.1Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2012FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2012FRB12
Wirewound Resistors 3110-RWR78S2012FRB12
ESS-10 20.1K 1% RWR78S2012FR B12

ESS-10 20.1K 1% RWR78S2012FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2012FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2012FRB12-ND
Through Hole Resistors RWR78S2012FRB12-ND
20.1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20.1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S2012FRB12 3110-RWR78S2012FRB12 RWR78S2012FRB12-ND
Product Name RES 20.1K OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20100 ohms 20100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details