Vishay Intertechnology, Inc. Through Hole Resistors RWR78S2002FSBSL

Description
20 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
20 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S2002FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2002FSBSL-ND
Through Hole Resistors RWR78S2002FSBSL-ND
20 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 20K OHM 10W 1% WW AXIAL - RWR78S2002FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 10W 1% WW AXIAL
RWR78S2002FSBSL
RES 20K OHM 10W 1% WW AXIAL RWR78S2002FSBSL
RES 20Kohm 10W 1% WW AXIAL

RES 20Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S2002FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2002FSBSL
Wirewound Resistors 3110-RWR78S2002FSBSL
ESS-10 20K 1% RWR78S2002FS BSL

ESS-10 20K 1% RWR78S2002FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S2002FSBSL-ND RWR78S2002FSBSL 3110-RWR78S2002FSBSL
Product Name Through Hole Resistors RES 20K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 6661715 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details