Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2001FSB12

Description
ESS-10 2K 1% RWR78S2001FS B12
Request a Quote Datasheet
Description
ESS-10 2K 1% RWR78S2001FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2001FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2001FSB12
Wirewound Resistors 3110-RWR78S2001FSB12
ESS-10 2K 1% RWR78S2001FS B12

ESS-10 2K 1% RWR78S2001FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2001FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2001FSB12-ND
Through Hole Resistors RWR78S2001FSB12-ND
2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2K OHM 10W 1% WW AXIAL - RWR78S2001FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 10W 1% WW AXIAL
RWR78S2001FSB12
RES 2K OHM 10W 1% WW AXIAL RWR78S2001FSB12
RES 2Kohm 10W 1% WW AXIAL

RES 2Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2001FSB12 RWR78S2001FSB12-ND RWR78S2001FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 2K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers