Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2001FMBSL

Description
ESS-10 2K 1% RWR78S2001FM BSL
Request a Quote Datasheet
Description
ESS-10 2K 1% RWR78S2001FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2001FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2001FMBSL
Wirewound Resistors 3110-RWR78S2001FMBSL
ESS-10 2K 1% RWR78S2001FM BSL

ESS-10 2K 1% RWR78S2001FM BSL

Supplier's Site Datasheet
RES 2K OHM 10W 1% WW AXIAL - RWR78S2001FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 10W 1% WW AXIAL
RWR78S2001FMBSL
RES 2K OHM 10W 1% WW AXIAL RWR78S2001FMBSL
RES 2Kohm 10W 1% WW AXIAL

RES 2Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2001FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2001FMBSL-ND
Through Hole Resistors RWR78S2001FMBSL-ND
2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2001FMBSL RWR78S2001FMBSL RWR78S2001FMBSL-ND
Product Name Wirewound Resistors RES 2K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details