Vishay Intertechnology, Inc. Through Hole Resistors RWR78S2000FSRSL

Description
200 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S2000FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2000FSRSL-ND
Through Hole Resistors RWR78S2000FSRSL-ND
200 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S2000FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2000FSRSL
Wirewound Resistors 3110-RWR78S2000FSRSL
ESS-10 200 1% RWR78S2000FS RSL

ESS-10 200 1% RWR78S2000FS RSL

Supplier's Site Datasheet
RES 200 OHM 10W 1% WW AXIAL - RWR78S2000FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 10W 1% WW AXIAL
RWR78S2000FSRSL
RES 200 OHM 10W 1% WW AXIAL RWR78S2000FSRSL
RES 200ohm 10W 1% WW AXIAL

RES 200ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S2000FSRSL-ND 3110-RWR78S2000FSRSL RWR78S2000FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 200 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details