Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2000FSBSL

Description
ESS-10 200 1% RWR78S2000FS BSL
Request a Quote Datasheet
Description
ESS-10 200 1% RWR78S2000FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2000FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2000FSBSL
Wirewound Resistors 3110-RWR78S2000FSBSL
ESS-10 200 1% RWR78S2000FS BSL

ESS-10 200 1% RWR78S2000FS BSL

Supplier's Site Datasheet
RES 200 OHM 10W 1% WW AXIAL - RWR78S2000FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 10W 1% WW AXIAL
RWR78S2000FSBSL
RES 200 OHM 10W 1% WW AXIAL RWR78S2000FSBSL
RES 200ohm 10W 1% WW AXIAL

RES 200ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2000FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2000FSBSL-ND
Through Hole Resistors RWR78S2000FSBSL-ND
200 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2000FSBSL RWR78S2000FSBSL RWR78S2000FSBSL-ND
Product Name Wirewound Resistors RES 200 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625963-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details