Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2000FSB12

Description
ESS-10 200 1% RWR78S2000FS B12
Request a Quote Datasheet
Description
ESS-10 200 1% RWR78S2000FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2000FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2000FSB12
Wirewound Resistors 3110-RWR78S2000FSB12
ESS-10 200 1% RWR78S2000FS B12

ESS-10 200 1% RWR78S2000FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2000FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2000FSB12-ND
Through Hole Resistors RWR78S2000FSB12-ND
200 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 200 OHM 10W 1% WW AXIAL - RWR78S2000FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 10W 1% WW AXIAL
RWR78S2000FSB12
RES 200 OHM 10W 1% WW AXIAL RWR78S2000FSB12
RES 200ohm 10W 1% WW AXIAL

RES 200ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2000FSB12 RWR78S2000FSB12-ND RWR78S2000FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 200 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details