Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2000FRS73

Description
ESS-10 200 1% RWR78S2000FR S73
Request a Quote Datasheet
Description
ESS-10 200 1% RWR78S2000FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2000FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2000FRS73
Wirewound Resistors 3110-RWR78S2000FRS73
ESS-10 200 1% RWR78S2000FR S73

ESS-10 200 1% RWR78S2000FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78S2000FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2000FRS73-ND
Through Hole Resistors RWR78S2000FRS73-ND
200 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 200 OHM 10W 1% WW AXIAL - RWR78S2000FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 10W 1% WW AXIAL
RWR78S2000FRS73
RES 200 OHM 10W 1% WW AXIAL RWR78S2000FRS73
RES 200ohm 10W 1% WW AXIAL

RES 200ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2000FRS73 RWR78S2000FRS73-ND RWR78S2000FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 200 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details