Vishay Intertechnology, Inc. Wirewound Resistors RWR78S2000FRRSL

Description
ESS-10 200 1% RWR78S2000FR RSL
Request a Quote Datasheet
Description
ESS-10 200 1% RWR78S2000FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S2000FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S2000FRRSL
Wirewound Resistors 3110-RWR78S2000FRRSL
ESS-10 200 1% RWR78S2000FR RSL

ESS-10 200 1% RWR78S2000FR RSL

Supplier's Site Datasheet
RES 200 OHM 10W 1% WW AXIAL - RWR78S2000FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 10W 1% WW AXIAL
RWR78S2000FRRSL
RES 200 OHM 10W 1% WW AXIAL RWR78S2000FRRSL
RES 200ohm 10W 1% WW AXIAL

RES 200ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S2000FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S2000FRRSL-ND
Through Hole Resistors RWR78S2000FRRSL-ND
200 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S2000FRRSL RWR78S2000FRRSL RWR78S2000FRRSL-ND
Product Name Wirewound Resistors RES 200 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details