Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1R87FPRSL

Description
ESS-10 1.87 1% RWR78S1R87FP RSL
Request a Quote Datasheet
Description
ESS-10 1.87 1% RWR78S1R87FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1R87FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1R87FPRSL
Wirewound Resistors 3110-RWR78S1R87FPRSL
ESS-10 1.87 1% RWR78S1R87FP RSL

ESS-10 1.87 1% RWR78S1R87FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1R87FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1R87FPRSL-ND
Through Hole Resistors RWR78S1R87FPRSL-ND
1.87 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.87 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.87 OHM 10W 1% WW AXIAL - RWR78S1R87FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 10W 1% WW AXIAL
RWR78S1R87FPRSL
RES 1.87 OHM 10W 1% WW AXIAL RWR78S1R87FPRSL
RES 1.87ohm 10W 1% WW AXIAL

RES 1.87ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1R87FPRSL RWR78S1R87FPRSL-ND RWR78S1R87FPRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.87 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.87 ohms 1.87 ohms 1.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details