Vishay Intertechnology, Inc. Through Hole Resistors RWR78S1R50FRS73

Description
1.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S1R50FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1R50FRS73-ND
Through Hole Resistors RWR78S1R50FRS73-ND
1.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.5 OHM 10W 1% WW AXIAL - RWR78S1R50FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 10W 1% WW AXIAL
RWR78S1R50FRS73
RES 1.5 OHM 10W 1% WW AXIAL RWR78S1R50FRS73
RES 1.5ohm 10W 1% WW AXIAL

RES 1.5ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1R50FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1R50FRS73
Wirewound Resistors 3110-RWR78S1R50FRS73
ESS-10 1.5 1% RWR78S1R50FR S73

ESS-10 1.5 1% RWR78S1R50FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1R50FRS73-ND RWR78S1R50FRS73 3110-RWR78S1R50FRS73
Product Name Through Hole Resistors RES 1.5 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers