Vishay Intertechnology, Inc. Through Hole Resistors RWR78S1R00FRS73

Description
1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S1R00FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1R00FRS73-ND
Through Hole Resistors RWR78S1R00FRS73-ND
1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1R00FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1R00FRS73
Wirewound Resistors 3110-RWR78S1R00FRS73
ESS-10 1 1% RWR78S1R00FR S73

ESS-10 1 1% RWR78S1R00FR S73

Supplier's Site Datasheet
RES 1 OHM 10W 1% WW AXIAL - RWR78S1R00FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 10W 1% WW AXIAL
RWR78S1R00FRS73
RES 1 OHM 10W 1% WW AXIAL RWR78S1R00FRS73
RES 1ohm 10W 1% WW AXIAL

RES 1ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S1R00FRS73-ND 3110-RWR78S1R00FRS73 RWR78S1R00FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 1 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details