Vishay Intertechnology, Inc. RES 1 OHM 10W 0.1% WW AXIAL RWR78S1R00BSRSL

Description
RES 1ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 10W 0.1% WW AXIAL - RWR78S1R00BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 10W 0.1% WW AXIAL
RWR78S1R00BSRSL
RES 1 OHM 10W 0.1% WW AXIAL RWR78S1R00BSRSL
RES 1ohm 10W 0.1% WW AXIAL

RES 1ohm 10W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1R00BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1R00BSRSL-ND
Through Hole Resistors RWR78S1R00BSRSL-ND
1 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1R00BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1R00BSRSL
Wirewound Resistors 3110-RWR78S1R00BSRSL
ESS-10 1 .1% RWR78S1R00BS RSL

ESS-10 1 .1% RWR78S1R00BS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1R00BSRSL RWR78S1R00BSRSL-ND 3110-RWR78S1R00BSRSL
Product Name RES 1 OHM 10W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers