Vishay Intertechnology, Inc. RES 19.1 OHM 10W 1% WW AXIAL RWR78S19R1FSBSL

Description
RES 19.1ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 19.1ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 10W 1% WW AXIAL - RWR78S19R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 10W 1% WW AXIAL
RWR78S19R1FSBSL
RES 19.1 OHM 10W 1% WW AXIAL RWR78S19R1FSBSL
RES 19.1ohm 10W 1% WW AXIAL

RES 19.1ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S19R1FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S19R1FSBSL
Wirewound Resistors 3110-RWR78S19R1FSBSL
ESS-10 19.1 1% RWR78S19R1FS BSL

ESS-10 19.1 1% RWR78S19R1FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S19R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S19R1FSBSL-ND
Through Hole Resistors RWR78S19R1FSBSL-ND
19.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S19R1FSBSL 3110-RWR78S19R1FSBSL RWR78S19R1FSBSL-ND
Product Name RES 19.1 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers