Vishay Intertechnology, Inc. Wirewound Resistors RWR78S19R1FRBSL

Description
ESS-10 19.1 1% RWR78S19R1FR BSL
Request a Quote Datasheet
Description
ESS-10 19.1 1% RWR78S19R1FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S19R1FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S19R1FRBSL
Wirewound Resistors 3110-RWR78S19R1FRBSL
ESS-10 19.1 1% RWR78S19R1FR BSL

ESS-10 19.1 1% RWR78S19R1FR BSL

Supplier's Site Datasheet
RES 19.1 OHM 10W 1% WW AXIAL - RWR78S19R1FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 10W 1% WW AXIAL
RWR78S19R1FRBSL
RES 19.1 OHM 10W 1% WW AXIAL RWR78S19R1FRBSL
RES 19.1ohm 10W 1% WW AXIAL

RES 19.1ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR78S19R1FRBSL RWR78S19R1FRBSL
Product Name Wirewound Resistors RES 19.1 OHM 10W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers