Vishay Intertechnology, Inc. RES 19.1 OHM 10W 1% WW AXIAL RWR78S19R1FRB12

Description
RES 19.1ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 19.1ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 10W 1% WW AXIAL - RWR78S19R1FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 10W 1% WW AXIAL
RWR78S19R1FRB12
RES 19.1 OHM 10W 1% WW AXIAL RWR78S19R1FRB12
RES 19.1ohm 10W 1% WW AXIAL

RES 19.1ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S19R1FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S19R1FRB12-ND
Through Hole Resistors RWR78S19R1FRB12-ND
19.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S19R1FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S19R1FRB12
Wirewound Resistors 3110-RWR78S19R1FRB12
ESS-10 19.1 1% RWR78S19R1FR B12

ESS-10 19.1 1% RWR78S19R1FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S19R1FRB12 RWR78S19R1FRB12-ND 3110-RWR78S19R1FRB12
Product Name RES 19.1 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers