Vishay Intertechnology, Inc. RES 19.8K OHM 10W 1% WW AXIAL RWR78S1982FRBSL

Description
RES 19.8Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 19.8Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.8K OHM 10W 1% WW AXIAL - RWR78S1982FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.8K OHM 10W 1% WW AXIAL
RWR78S1982FRBSL
RES 19.8K OHM 10W 1% WW AXIAL RWR78S1982FRBSL
RES 19.8Kohm 10W 1% WW AXIAL

RES 19.8Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1982FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1982FRBSL-ND
Through Hole Resistors RWR78S1982FRBSL-ND
19.8 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.8 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1982FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1982FRBSL
Wirewound Resistors 3110-RWR78S1982FRBSL
ESS-10 19.8K 1% RWR78S1982FR BSL

ESS-10 19.8K 1% RWR78S1982FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1982FRBSL RWR78S1982FRBSL-ND 3110-RWR78S1982FRBSL
Product Name RES 19.8K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19800 ohms 19800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details