Vishay Intertechnology, Inc. RES 19.8K OHM 10W 1% WW AXIAL RWR78S1982FRB12

Description
RES 19.8Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 19.8Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.8K OHM 10W 1% WW AXIAL - RWR78S1982FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.8K OHM 10W 1% WW AXIAL
RWR78S1982FRB12
RES 19.8K OHM 10W 1% WW AXIAL RWR78S1982FRB12
RES 19.8Kohm 10W 1% WW AXIAL

RES 19.8Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1982FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1982FRB12-ND
Through Hole Resistors RWR78S1982FRB12-ND
19.8 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.8 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1982FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1982FRB12
Wirewound Resistors 3110-RWR78S1982FRB12
ESS-10 19.8K 1% RWR78S1982FR B12

ESS-10 19.8K 1% RWR78S1982FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1982FRB12 RWR78S1982FRB12-ND 3110-RWR78S1982FRB12
Product Name RES 19.8K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19800 ohms 19800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers