Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1961FRBSL

Description
ESS-10 1.96K 1% RWR78S1961FR BSL
Request a Quote Datasheet
Description
ESS-10 1.96K 1% RWR78S1961FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1961FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1961FRBSL
Wirewound Resistors 3110-RWR78S1961FRBSL
ESS-10 1.96K 1% RWR78S1961FR BSL

ESS-10 1.96K 1% RWR78S1961FR BSL

Supplier's Site Datasheet
RES 1.96K OHM 10W 1% WW AXIAL - RWR78S1961FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 10W 1% WW AXIAL
RWR78S1961FRBSL
RES 1.96K OHM 10W 1% WW AXIAL RWR78S1961FRBSL
RES 1.96Kohm 10W 1% WW AXIAL

RES 1.96Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1961FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1961FRBSL-ND
Through Hole Resistors RWR78S1961FRBSL-ND
1.96 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.96 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1961FRBSL RWR78S1961FRBSL RWR78S1961FRBSL-ND
Product Name Wirewound Resistors RES 1.96K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1960 ohms 1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1879233-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details