Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1911FSRSL

Description
ESS-10 1.91K 1% RWR78S1911FS RSL
Request a Quote Datasheet
Description
ESS-10 1.91K 1% RWR78S1911FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1911FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1911FSRSL
Wirewound Resistors 3110-RWR78S1911FSRSL
ESS-10 1.91K 1% RWR78S1911FS RSL

ESS-10 1.91K 1% RWR78S1911FS RSL

Supplier's Site Datasheet
RES 1.91K OHM 10W 1% WW AXIAL - RWR78S1911FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 10W 1% WW AXIAL
RWR78S1911FSRSL
RES 1.91K OHM 10W 1% WW AXIAL RWR78S1911FSRSL
RES 1.91Kohm 10W 1% WW AXIAL

RES 1.91Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1911FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1911FSRSL-ND
Through Hole Resistors RWR78S1911FSRSL-ND
1.91 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.91 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1911FSRSL RWR78S1911FSRSL RWR78S1911FSRSL-ND
Product Name Wirewound Resistors RES 1.91K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1910 ohms 1910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details