Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1911FSB12

Description
ESS-10 1.91K 1% RWR78S1911FS B12
Request a Quote Datasheet
Description
ESS-10 1.91K 1% RWR78S1911FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1911FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1911FSB12
Wirewound Resistors 3110-RWR78S1911FSB12
ESS-10 1.91K 1% RWR78S1911FS B12

ESS-10 1.91K 1% RWR78S1911FS B12

Supplier's Site Datasheet
RES 1.91K OHM 10W 1% WW AXIAL - RWR78S1911FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 10W 1% WW AXIAL
RWR78S1911FSB12
RES 1.91K OHM 10W 1% WW AXIAL RWR78S1911FSB12
RES 1.91Kohm 10W 1% WW AXIAL

RES 1.91Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1911FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1911FSB12-ND
Through Hole Resistors RWR78S1911FSB12-ND
1.91 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.91 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1911FSB12 RWR78S1911FSB12 RWR78S1911FSB12-ND
Product Name Wirewound Resistors RES 1.91K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1910 ohms 1910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details