ESS-10 18.2 1% RWR78S18R2FS BSL
18.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 18.2ohm 10W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR78S18R2FSBSL | RWR78S18R2FSBSL-ND | RWR78S18R2FSBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 18.2 OHM 10W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 18.2 ohms | 18.2 ohms | 18.2 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |