Vishay Intertechnology, Inc. Wirewound Resistors RWR78S18R0FSRSL

Description
ESS-10 18 1% RWR78S18R0FS RSL
Request a Quote Datasheet
Description
ESS-10 18 1% RWR78S18R0FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S18R0FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S18R0FSRSL
Wirewound Resistors 3110-RWR78S18R0FSRSL
ESS-10 18 1% RWR78S18R0FS RSL

ESS-10 18 1% RWR78S18R0FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S18R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S18R0FSRSL-ND
Through Hole Resistors RWR78S18R0FSRSL-ND
18 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 18 OHM 10W 1% WW AXIAL - RWR78S18R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 10W 1% WW AXIAL
RWR78S18R0FSRSL
RES 18 OHM 10W 1% WW AXIAL RWR78S18R0FSRSL
RES 18ohm 10W 1% WW AXIAL

RES 18ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S18R0FSRSL RWR78S18R0FSRSL-ND RWR78S18R0FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 18 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details