Vishay Intertechnology, Inc. RES 18K OHM 10W 1% WW AXIAL RWR78S1802FRS73

Description
RES 18Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 10W 1% WW AXIAL - RWR78S1802FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 10W 1% WW AXIAL
RWR78S1802FRS73
RES 18K OHM 10W 1% WW AXIAL RWR78S1802FRS73
RES 18Kohm 10W 1% WW AXIAL

RES 18Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1802FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1802FRS73
Wirewound Resistors 3110-RWR78S1802FRS73
ESS-10 18K 1% RWR78S1802FR S73

ESS-10 18K 1% RWR78S1802FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1802FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1802FRS73-ND
Through Hole Resistors RWR78S1802FRS73-ND
18 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S1802FRS73 3110-RWR78S1802FRS73 RWR78S1802FRS73-ND
Product Name RES 18K OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms 18000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details