Vishay Intertechnology, Inc. RES 18K OHM 10W 1% WW AXIAL RWR78S1802FRB12

Description
RES 18Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 10W 1% WW AXIAL - RWR78S1802FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 10W 1% WW AXIAL
RWR78S1802FRB12
RES 18K OHM 10W 1% WW AXIAL RWR78S1802FRB12
RES 18Kohm 10W 1% WW AXIAL

RES 18Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1802FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1802FRB12-ND
Through Hole Resistors RWR78S1802FRB12-ND
18 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1802FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1802FRB12
Wirewound Resistors 3110-RWR78S1802FRB12
ESS-10 18K 1% RWR78S1802FR B12

ESS-10 18K 1% RWR78S1802FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1802FRB12 RWR78S1802FRB12-ND 3110-RWR78S1802FRB12
Product Name RES 18K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms 18000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details