Vishay Intertechnology, Inc. RES 180 OHM 10W 1% WW AXIAL RWR78S1800FSS73

Description
RES 180ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 180ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 10W 1% WW AXIAL - RWR78S1800FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 10W 1% WW AXIAL
RWR78S1800FSS73
RES 180 OHM 10W 1% WW AXIAL RWR78S1800FSS73
RES 180ohm 10W 1% WW AXIAL

RES 180ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1800FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1800FSS73-ND
Through Hole Resistors RWR78S1800FSS73-ND
180 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

180 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1800FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1800FSS73
Wirewound Resistors 3110-RWR78S1800FSS73
ESS-10 180 1% RWR78S1800FS S73

ESS-10 180 1% RWR78S1800FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1800FSS73 RWR78S1800FSS73-ND 3110-RWR78S1800FSS73
Product Name RES 180 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers