Vishay Intertechnology, Inc. RES 180 OHM 10W 1% WW AXIAL RWR78S1800FMBSL

Description
RES 180ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 180ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 10W 1% WW AXIAL - RWR78S1800FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 10W 1% WW AXIAL
RWR78S1800FMBSL
RES 180 OHM 10W 1% WW AXIAL RWR78S1800FMBSL
RES 180ohm 10W 1% WW AXIAL

RES 180ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1800FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1800FMBSL-ND
Through Hole Resistors RWR78S1800FMBSL-ND
180 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

180 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1800FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1800FMBSL
Wirewound Resistors 3110-RWR78S1800FMBSL
ESS-10 180 1% RWR78S1800FM BSL

ESS-10 180 1% RWR78S1800FM BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1800FMBSL RWR78S1800FMBSL-ND 3110-RWR78S1800FMBSL
Product Name RES 180 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers