Vishay Intertechnology, Inc. RES 180 OHM 10W 1% WW AXIAL RWR78S1800FMB12

Description
RES 180ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 180ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 10W 1% WW AXIAL - RWR78S1800FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 10W 1% WW AXIAL
RWR78S1800FMB12
RES 180 OHM 10W 1% WW AXIAL RWR78S1800FMB12
RES 180ohm 10W 1% WW AXIAL

RES 180ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1800FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1800FMB12-ND
Through Hole Resistors RWR78S1800FMB12-ND
180 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

180 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1800FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1800FMB12
Wirewound Resistors 3110-RWR78S1800FMB12
ESS-10 180 1% RWR78S1800FM B12

ESS-10 180 1% RWR78S1800FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1800FMB12 RWR78S1800FMB12-ND 3110-RWR78S1800FMB12
Product Name RES 180 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details