Vishay Intertechnology, Inc. Through Hole Resistors RWR78S1781FRB12

Description
1.78 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.78 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S1781FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1781FRB12-ND
Through Hole Resistors RWR78S1781FRB12-ND
1.78 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.78 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1781FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1781FRB12
Wirewound Resistors 3110-RWR78S1781FRB12
ESS-10 1.78K 1% RWR78S1781FR B12

ESS-10 1.78K 1% RWR78S1781FR B12

Supplier's Site Datasheet
RES 1.78K OHM 10W 1% WW AXIAL - RWR78S1781FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 10W 1% WW AXIAL
RWR78S1781FRB12
RES 1.78K OHM 10W 1% WW AXIAL RWR78S1781FRB12
RES 1.78Kohm 10W 1% WW AXIAL

RES 1.78Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S1781FRB12-ND 3110-RWR78S1781FRB12 RWR78S1781FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 1.78K OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details