ESS-10 178 1% RWR78S1780FS RSL
RES 178ohm 10W 1% WW AXIAL
178 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR78S1780FSRSL | RWR78S1780FSRSL | RWR78S1780FSRSL-ND |
| Product Name | Wirewound Resistors | RES 178 OHM 10W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 178 ohms | 178 ohms | 178 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 10 watts | 10 watts |