RES 17.6Kohm 10W 0.5% WW AXIAL
ESS-10 17.6K .5% RWR78S1762DR RSL
17.6 kOhms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR78S1762DRRSL | 3110-RWR78S1762DRRSL | RWR78S1762DRRSL-ND |
| Product Name | RES 17.6K OHM 10W 0.5% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 17600 ohms | 17600 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 10 watts | 10 watts | |
| Category / Application | Industrial | General Use |