Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1762DPB12

Description
ESS-10 17.6K .5% RWR78S1762DP B12
Request a Quote Datasheet
Description
ESS-10 17.6K .5% RWR78S1762DP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1762DPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1762DPB12
Wirewound Resistors 3110-RWR78S1762DPB12
ESS-10 17.6K .5% RWR78S1762DP B12

ESS-10 17.6K .5% RWR78S1762DP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1762DPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1762DPB12-ND
Through Hole Resistors RWR78S1762DPB12-ND
17.6 kOhms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17.6 kOhms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 17.6K OHM 10W 0.5% WW AXIAL - RWR78S1762DPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.6K OHM 10W 0.5% WW AXIAL
RWR78S1762DPB12
RES 17.6K OHM 10W 0.5% WW AXIAL RWR78S1762DPB12
RES 17.6Kohm 10W 0.5% WW AXIAL

RES 17.6Kohm 10W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1762DPB12 RWR78S1762DPB12-ND RWR78S1762DPB12
Product Name Wirewound Resistors Through Hole Resistors RES 17.6K OHM 10W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 17600 ohms 17600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details