Vishay Intertechnology, Inc. Through Hole Resistors RWR78S1740FSS73

Description
174 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
174 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S1740FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1740FSS73-ND
Through Hole Resistors RWR78S1740FSS73-ND
174 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

174 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 174 OHM 10W 1% WW AXIAL - RWR78S1740FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 10W 1% WW AXIAL
RWR78S1740FSS73
RES 174 OHM 10W 1% WW AXIAL RWR78S1740FSS73
RES 174ohm 10W 1% WW AXIAL

RES 174ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1740FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1740FSS73
Wirewound Resistors 3110-RWR78S1740FSS73
ESS-10 174 1% RWR78S1740FS S73

ESS-10 174 1% RWR78S1740FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1740FSS73-ND RWR78S1740FSS73 3110-RWR78S1740FSS73
Product Name Through Hole Resistors RES 174 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 174 ohms 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2123551 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details