Vishay Intertechnology, Inc. RES 16.2 OHM 10W 1% WW AXIAL RWR78S16R2FRB12

Description
RES 16.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 10W 1% WW AXIAL - RWR78S16R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 10W 1% WW AXIAL
RWR78S16R2FRB12
RES 16.2 OHM 10W 1% WW AXIAL RWR78S16R2FRB12
RES 16.2ohm 10W 1% WW AXIAL

RES 16.2ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S16R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S16R2FRB12-ND
Through Hole Resistors RWR78S16R2FRB12-ND
16.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S16R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S16R2FRB12
Wirewound Resistors 3110-RWR78S16R2FRB12
ESS-10 16.2 1% RWR78S16R2FR B12

ESS-10 16.2 1% RWR78S16R2FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S16R2FRB12 RWR78S16R2FRB12-ND 3110-RWR78S16R2FRB12
Product Name RES 16.2 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756606 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Chassis Mount Resistors - 1-1625995-9 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Tolerance 1 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details